Vishay Intertechnology, Inc. Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08052K40BETY

Description
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R - TNPW08052K40BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R
TNPW08052K40BETY
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R TNPW08052K40BETY
Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K40BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K40BETY-ND
Chip Resistor - Surface Mount TNPW08052K40BETY-ND
2.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

2.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K40BETY TNPW08052K40BETY-ND
Product Name Res Thin Film 0805 2.4K Ohm 0.1% 1/8W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers