Vishay Precision Group RES 2.40K OHM 1/8W 0.1% 0805 TNPW08052K40BETA

Description
RES 2.40Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.40Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.40K OHM 1/8W 0.1% 0805 - TNPW08052K40BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.40K OHM 1/8W 0.1% 0805
TNPW08052K40BETA
RES 2.40K OHM 1/8W 0.1% 0805 TNPW08052K40BETA
RES 2.40Kohm 1/8W 0.1% 0805

RES 2.40Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K40BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K40BETA-ND
Chip Resistor - Surface Mount TNPW08052K40BETA-ND
2.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 2K4, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K4, 0.1%, 0.125W, 0805; Resistance Vishay
95C2529
Res, Thin Film, 2K4, 0.1%, 0.125W, 0805; Resistance Vishay 95C2529
RES, THIN FILM, 2K4, 0.1%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 2K4, 0.1%, 0.125W, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08052K40BETA TNPW08052K40BETA-ND 95C2529
Product Name RES 2.40K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 2K4, 0.1%, 0.125W, 0805; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 2400 ohms 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers