Vishay Precision Group RES 2.21K OHM 1/8W 0.1% 0805 TNPW08052K21BEEA

Description
RES 2.21Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.21Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/8W 0.1% 0805 - TNPW08052K21BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/8W 0.1% 0805
TNPW08052K21BEEA
RES 2.21K OHM 1/8W 0.1% 0805 TNPW08052K21BEEA
RES 2.21Kohm 1/8W 0.1% 0805

RES 2.21Kohm 1/8W 0.1% 0805

Supplier's Site
8W Resistor - 52-TNPW08052K21BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.21kR 0.1% 1/8W 0805 Thin Film Chip Resistor Product overview: TNPW08052K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08052K21BEEA can be used for catalog matching and distributor lookup.

2.21kR 0.1% 1/8W 0805 Thin Film Chip Resistor Product overview: TNPW08052K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW08052K21BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1019280-TNPW08052K21BEEA
Resistors - Chip Resistor - Surface Mount 1019280-TNPW08052K21BEEA
Win Source Part Number: 1019280-TNPW08052K21 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 2.21 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP2.221KABTR-ND,TNP 2.221KABTR,TNPW08052 K21BEEA-ND,TNP2.21KA BDKR,TNP2.221KABDKR, TNP2.221KABCT,TNP2.2 1KABCT,TNPW0805 2K21 0.1% T9 ET1 E3,TNP2.221KABDKR-ND ,TNP2.221KABCT-ND,TN P2.21KABTR Base Product Number: TNPW0805

Win Source Part Number: 1019280-TNPW08052K21BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.21 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP2.221KABTR-ND,TNP2.221KABTR,TNPW08052K21BEEA-ND,TNP2.21KABDKR,TNP2.221KABDKR,TNP2.221KABCT,TNP2.21KABCT,TNPW0805 2K21 0.1% T9 ET1 E3,TNP2.221KABDKR-ND,TNP2.221KABCT-ND,TNP2.21KABTR
Base Product Number: TNPW0805

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KABDKR-ND
Chip Resistor - Surface Mount TNP2.21KABDKR-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KABCT-ND
Chip Resistor - Surface Mount TNP2.21KABCT-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KABTR-ND
Chip Resistor - Surface Mount TNP2.21KABTR-ND
2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K21, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K21, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1620
Res, Thin Film, 2K21, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1620
RES, THIN FILM, 2K21, 0.1%, 0.1W, 0805, REEL; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K21, 0.1%, 0.1W, 0805, REEL; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW08052K21BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW08052K21BEEA
Resistors - Chip Resistor - Surface Mount TNPW08052K21BEEA
RES 2.21K OHM 0.1% 0.26W 0805

RES 2.21K OHM 0.1% 0.26W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW08052K21BEEA 52-TNPW08052K21BEEA 1019280-TNPW08052K21BEEA TNP2.21KABDKR-ND 05R1620 TNPW08052K21BEEA
Product Name RES 2.21K OHM 1/8W 0.1% 0805 8W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 2K21, 0.1%, 0.1W, 0805, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 2210 ohms 2210 ohms 2210 ohms 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.2600 watts 0.2000 watts 0.2600 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD7682FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details