Vishay Precision Group Chip Resistor - Surface Mount TNPW08052K15BEEN

Description
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08052K15BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K15BEEN-ND
Chip Resistor - Surface Mount TNPW08052K15BEEN-ND
2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.15K OHM 1/8W 0.1% 0805 - TNPW08052K15BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.15K OHM 1/8W 0.1% 0805
TNPW08052K15BEEN
RES 2.15K OHM 1/8W 0.1% 0805 TNPW08052K15BEEN
RES 2.15Kohm 1/8W 0.1% 0805

RES 2.15Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K15BEEN - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW08052K15BEEN
Chip Resistor - Surface Mount TNPW08052K15BEEN
RES 2.15K OHM 0.1% 1/8W 0805

RES 2.15K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Tnpw0805 2K15 0.1% T-9 E52 E3 Vishay - 50X5751 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 2K15 0.1% T-9 E52 E3 Vishay
50X5751
Tnpw0805 2K15 0.1% T-9 E52 E3 Vishay 50X5751
TNPW0805 2K15 0.1% T-9 E52 e3

TNPW0805 2K15 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW08052K15BEEN-ND TNPW08052K15BEEN TNPW08052K15BEEN 50X5751
Product Name Chip Resistor - Surface Mount RES 2.15K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw0805 2K15 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details