Vishay Intertechnology, Inc. THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT TNPW08052K10DHEA

Description
THIN FILM,0805,2.1K,.5%,5 0PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,2.1K,.5%,5 0PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT - TNPW08052K10DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT
TNPW08052K10DHEA
THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT TNPW08052K10DHEA
THIN FILM,0805,2.1K,.5%,5 0PPM,T/R,HAZMAT

THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW08052K10DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08052K10DHEA-ND
Chip Resistor - Surface Mount TNPW08052K10DHEA-ND
2.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K10DHEA TNPW08052K10DHEA-ND
Product Name THIN FILM,0805,2.1K,.5%,50PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details