Vishay Intertechnology, Inc. TNPW08052K05BEEN TNPW08052K05BEEN

Description
TNPW08052K05BEEN
Request a Quote Datasheet
Description
TNPW08052K05BEEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNPW08052K05BEEN - TNPW08052K05BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
TNPW08052K05BEEN
TNPW08052K05BEEN
TNPW08052K05BEEN TNPW08052K05BEEN
TNPW08052K05BEEN

TNPW08052K05BEEN

Supplier's Site
Chip Resistor - Surface Mount - 541-1896-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1896-6-ND
Chip Resistor - Surface Mount 541-1896-6-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1896-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1896-2-ND
Chip Resistor - Surface Mount 541-1896-2-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-1896-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-1896-1-ND
Chip Resistor - Surface Mount 541-1896-1-ND
2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K05BEEN 541-1896-6-ND
Product Name TNPW08052K05BEEN Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details