Vishay Precision Group RES 2.00K OHM 1/8W 0.1% 0805 TNPW08052K00BETA

Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 2.00Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1/8W 0.1% 0805 - TNPW08052K00BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1/8W 0.1% 0805
TNPW08052K00BETA
RES 2.00K OHM 1/8W 0.1% 0805 TNPW08052K00BETA
RES 2.00Kohm 1/8W 0.1% 0805

RES 2.00Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08052K00BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K00BETACT-ND
Chip Resistor - Surface Mount 541-TNPW08052K00BETACT-ND
RES 2K OHM 0.1% 1/8W 0805

RES 2K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K00BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K00BETATR-ND
Chip Resistor - Surface Mount 541-TNPW08052K00BETATR-ND
2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08052K00BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08052K00BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW08052K00BETADKR-ND
RES 2K OHM 0.1% 1/8W 0805

RES 2K OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08052K00BETA 541-TNPW08052K00BETACT-ND
Product Name RES 2.00K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details