Vishay Precision Group RES 1.65K OHM 1/8W 0.1% 0805 TNPW08051K65BEEA

Description
RES 1.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.65Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/8W 0.1% 0805 - TNPW08051K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/8W 0.1% 0805
TNPW08051K65BEEA
RES 1.65K OHM 1/8W 0.1% 0805 TNPW08051K65BEEA
RES 1.65Kohm 1/8W 0.1% 0805

RES 1.65Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K65BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K65BEEA-ND
Chip Resistor - Surface Mount TNPW08051K65BEEA-ND
1.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1.65Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.65Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1439
Resistor, Thin Film, 1.65Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1439
RESISTOR, THIN FILM, 1.65KOHM, 125mW 0.1%, FULL REEL; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.65KOHM, 125mW 0.1%, FULL REEL; Resistance:1.65kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K65BEEA TNPW08051K65BEEA-ND 05R1439
Product Name RES 1.65K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 1.65Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 2573224 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details