Vishay Precision Group Chip Resistor - Surface Mount TNPW08051K58BEEA

Description
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K58BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K58BEEA-ND
Chip Resistor - Surface Mount TNPW08051K58BEEA-ND
1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.58 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
THIN FILM,0805,1.58K,.1%,25PPM,T/R,HAZMAT - TNPW08051K58BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.58K,.1%,25PPM,T/R,HAZMAT
TNPW08051K58BEEA
THIN FILM,0805,1.58K,.1%,25PPM,T/R,HAZMAT TNPW08051K58BEEA
THIN FILM,0805,1.58K,.1%, 25PPM,T/R,HAZMAT

THIN FILM,0805,1.58K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Resistor, Thin Film, 1.58Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay - 05R1429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.58Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
05R1429
Resistor, Thin Film, 1.58Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay 05R1429
RESISTOR, THIN FILM, 1.58KOHM, 125mW 0.1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.58KOHM, 125mW 0.1%, FULL REEL; Resistance:1.58kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K58BEEA-ND TNPW08051K58BEEA 05R1429
Product Name Chip Resistor - Surface Mount THIN FILM,0805,1.58K,.1%,25PPM,T/R,HAZMAT Resistor, Thin Film, 1.58Kohm, 125Mw 0.1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176093-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
5 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers