Vishay Intertechnology, Inc. THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant TNPW08051K50BEEN

Description
THIN FILM,0805,1/10W,1.5K ,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,0805,1/10W,1.5K ,.1%,25PPM,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant - TNPW08051K50BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant
TNPW08051K50BEEN
THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant TNPW08051K50BEEN
THIN FILM,0805,1/10W,1.5K ,.1%,25PPM,T/R,RoHS Compliant

THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-3753-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3753-2-ND
Chip Resistor - Surface Mount 541-3753-2-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3753-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3753-1-ND
Chip Resistor - Surface Mount 541-3753-1-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3753-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3753-6-ND
Chip Resistor - Surface Mount 541-3753-6-ND
1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K50BEEN 541-3753-2-ND
Product Name THIN FILM,0805,1/10W,1.5K,.1%,25PPM,T/R,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2600 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details