Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K33BETA

Description
1.33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K33BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K33BETA-ND
Chip Resistor - Surface Mount TNPW08051K33BETA-ND
1.33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.33 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW08051K33BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW08051K33BETA
RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW08051K33BETA
RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW08051K33BETA-ND TNPW08051K33BETA
Product Name Chip Resistor - Surface Mount RES 1.33K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers