Vishay Precision Group Chip Resistor - Surface Mount TNPW08051K27BEEA

Description
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNP1.27KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.27KABTR-ND
Chip Resistor - Surface Mount TNP1.27KABTR-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.27KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.27KABDKR-ND
Chip Resistor - Surface Mount TNP1.27KABDKR-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.27KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.27KABCT-ND
Chip Resistor - Surface Mount TNP1.27KABCT-ND
1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.27 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 1.27K OHM 1/8W 0.1% 0805 - TNPW08051K27BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/8W 0.1% 0805
TNPW08051K27BEEA
RES 1.27K OHM 1/8W 0.1% 0805 TNPW08051K27BEEA
RES 1.27Kohm 1/8W 0.1% 0805

RES 1.27Kohm 1/8W 0.1% 0805

Supplier's Site
Resistor, Thin Film, 1.27 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay - 83R8998 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.27 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay
83R8998
Resistor, Thin Film, 1.27 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay 83R8998
RESISTOR, THIN FILM, 1.27 KOHM, 125 MW, 0.1%, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.27 KOHM, 125 MW, 0.1%, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K27, 0.1%, 0.1W, 0805; Resistance Vishay - 05R1387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K27, 0.1%, 0.1W, 0805; Resistance Vishay
05R1387
Res, Thin Film, 1K27, 0.1%, 0.1W, 0805; Resistance Vishay 05R1387
RES, THIN FILM, 1K27, 0.1%, 0.1W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K27, 0.1%, 0.1W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNP1.27KABTR-ND TNPW08051K27BEEA 83R8998
Product Name Chip Resistor - Surface Mount RES 1.27K OHM 1/8W 0.1% 0805 Resistor, Thin Film, 1.27 Kohm, 125 Mw, 0.1%, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details