Vishay Intertechnology, Inc. THIN FILM,0805,1.18K,.1%,50PPM,T/R TNPW08051K18BHTA

Description
THIN FILM,0805,1.18K,.1%, 50PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0805,1.18K,.1%, 50PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1.18K,.1%,50PPM,T/R - TNPW08051K18BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1.18K,.1%,50PPM,T/R
TNPW08051K18BHTA
THIN FILM,0805,1.18K,.1%,50PPM,T/R TNPW08051K18BHTA
THIN FILM,0805,1.18K,.1%, 50PPM,T/R

THIN FILM,0805,1.18K,.1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K18BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K18BHTA-ND
Chip Resistor - Surface Mount TNPW08051K18BHTA-ND
1.18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 1.18 Kohm, 0.1%, 50 Ppm Vishay - 65C6622 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.18 Kohm, 0.1%, 50 Ppm Vishay
65C6622
Tnpw, 0805, 1.18 Kohm, 0.1%, 50 Ppm Vishay 65C6622
TNPW, 0805, 1.18 kOhm, 0.1%, 50 ppm

TNPW, 0805, 1.18 kOhm, 0.1%, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K18BHTA TNPW08051K18BHTA-ND 65C6622
Product Name THIN FILM,0805,1.18K,.1%,50PPM,T/R Chip Resistor - Surface Mount Tnpw, 0805, 1.18 Kohm, 0.1%, 50 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details