Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW08051K10FETA

Description
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW08051K10FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K10FETA-ND
Chip Resistor - Surface Mount TNPW08051K10FETA-ND
1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW08051K10FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW08051K10FETA
Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW08051K10FETA
Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0805, 1.1 Kohm, 1%, 25 Ppm Vishay - 65C6607 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 1.1 Kohm, 1%, 25 Ppm Vishay
65C6607
Tnpw, 0805, 1.1 Kohm, 1%, 25 Ppm Vishay 65C6607
TNPW, 0805, 1.1 kOhm, 1%, 25 ppm

TNPW, 0805, 1.1 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K10FETA-ND TNPW08051K10FETA 65C6607
Product Name Chip Resistor - Surface Mount Res Thin Film 0805 1.1K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Tnpw, 0805, 1.1 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details