Vishay Intertechnology, Inc. RES 1.02K OHM 1/8W 0.1% 0805 TNPW08051K02BETA

Description
RES 1.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.02Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 1/8W 0.1% 0805 - TNPW08051K02BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 1/8W 0.1% 0805
TNPW08051K02BETA
RES 1.02K OHM 1/8W 0.1% 0805 TNPW08051K02BETA
RES 1.02Kohm 1/8W 0.1% 0805

RES 1.02Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW08051K02BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW08051K02BETA-ND
Chip Resistor - Surface Mount TNPW08051K02BETA-ND
1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

1.02 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K02BETA TNPW08051K02BETA-ND
Product Name RES 1.02K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1020 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details