Vishay Precision Group RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW08051K00DEEA

Description
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW08051K00DEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW08051K00DEEA
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW08051K00DEEA
RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-3917-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3917-1-ND
Chip Resistor - Surface Mount 541-3917-1-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3917-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3917-6-ND
Chip Resistor - Surface Mount 541-3917-6-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3917-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3917-2-ND
Chip Resistor - Surface Mount 541-3917-2-ND
1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 1K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay - 05R1341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
05R1341
Res, Thin Film, 1K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay 05R1341
RES, THIN FILM, 1K, 0.5%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K, 0.5%, 0.1W, 0805, REEL; Resistance:1kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW08051K00DEEA 541-3917-1-ND 05R1341
Product Name RES 1K-OHM 0.5% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 1K, 0.5%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details