Vishay Intertechnology, Inc. THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT TNPW08051K00BYEA

Description
THIN FILM,0805,1K,.1%,10P PM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0805,1K,.1%,10P PM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT - TNPW08051K00BYEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT
TNPW08051K00BYEA
THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT TNPW08051K00BYEA
THIN FILM,0805,1K,.1%,10P PM,T/R,HAZMAT

THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW08051K00BYEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K00BYEACT-ND
Chip Resistor - Surface Mount 541-TNPW08051K00BYEACT-ND
RES 1K OHM 0.1% 0.26W 0805

RES 1K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K00BYEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K00BYEATR-ND
Chip Resistor - Surface Mount 541-TNPW08051K00BYEATR-ND
1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW08051K00BYEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW08051K00BYEADKR-ND
Chip Resistor - Surface Mount 541-TNPW08051K00BYEADKR-ND
RES 1K OHM 0.1% 0.26W 0805

RES 1K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW08051K00BYEA 541-TNPW08051K00BYEACT-ND
Product Name THIN FILM,0805,1K,.1%,10PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 0805; 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details