Vishay Intertechnology, Inc. RES 196K OHM 1/8W 0.1% 0805 TNPW0805196KBETA

Description
RES 196Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 196Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196K OHM 1/8W 0.1% 0805 - TNPW0805196KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W 0.1% 0805
TNPW0805196KBETA
RES 196K OHM 1/8W 0.1% 0805 TNPW0805196KBETA
RES 196Kohm 1/8W 0.1% 0805

RES 196Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805196KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805196KBETA-ND
Chip Resistor - Surface Mount TNPW0805196KBETA-ND
196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 196 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7244 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 196 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7244
Tnpw, 0805, 196 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7244
TNPW, 0805, 196 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 196 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW0805196KBETA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW0805196KBETA
Resistors - Chip Resistor - Surface Mount TNPW0805196KBETA
RES 196K OHM 0.1% 1/8W 0805

RES 196K OHM 0.1% 1/8W 0805

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0805196KBETA TNPW0805196KBETA-ND 65C7244 TNPW0805196KBETA
Product Name RES 196K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Tnpw, 0805, 196 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805 0805 0805; 0805 (2012 Metric)
Resistance Range 196000 ohms 196000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details