Vishay Precision Group Chip Resistor - Surface Mount TNPW0805196KBEEA

Description
196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805196KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805196KBEEA-ND
Chip Resistor - Surface Mount TNPW0805196KBEEA-ND
196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

196 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 196K OHM 1/8W 0.1% 0805 - TNPW0805196KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196K OHM 1/8W 0.1% 0805
TNPW0805196KBEEA
RES 196K OHM 1/8W 0.1% 0805 TNPW0805196KBEEA
RES 196Kohm 1/8W 0.1% 0805

RES 196Kohm 1/8W 0.1% 0805

Supplier's Site
Res, Thin Film, 196K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0675 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 196K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0675
Res, Thin Film, 196K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0675
RES, THIN FILM, 196K, 0.1%, 0.1W, 0805, REEL; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 196K, 0.1%, 0.1W, 0805, REEL; Resistance:196kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805196KBEEA-ND TNPW0805196KBEEA 05R0675
Product Name Chip Resistor - Surface Mount RES 196K OHM 1/8W 0.1% 0805 Res, Thin Film, 196K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers