Vishay Intertechnology, Inc. RES 18.0K OHM 1/8W 0.1% 0805 TNPW080518K0BETA

Description
RES 18.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/8W 0.1% 0805 - TNPW080518K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W 0.1% 0805
TNPW080518K0BETA
RES 18.0K OHM 1/8W 0.1% 0805 TNPW080518K0BETA
RES 18.0Kohm 1/8W 0.1% 0805

RES 18.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080518K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080518K0BETA-ND
Chip Resistor - Surface Mount TNPW080518K0BETA-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080518K0BETA TNPW080518K0BETA-ND
Product Name RES 18.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details