Vishay Precision Group RES 18.0K OHM 1/8W 0.1% 0805 TNPW080518K0BEEA

Description
RES 18.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 18.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.0K OHM 1/8W 0.1% 0805 - TNPW080518K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.0K OHM 1/8W 0.1% 0805
TNPW080518K0BEEA
RES 18.0K OHM 1/8W 0.1% 0805 TNPW080518K0BEEA
RES 18.0Kohm 1/8W 0.1% 0805

RES 18.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-9857-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9857-1-ND
Chip Resistor - Surface Mount 541-9857-1-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9857-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9857-6-ND
Chip Resistor - Surface Mount 541-9857-6-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9857-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9857-2-ND
Chip Resistor - Surface Mount 541-9857-2-ND
18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 18Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R0638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 18Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R0638
Resistor, Thin Film, 18Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R0638
RESISTOR, THIN FILM, 18KOHM, 125mW, 0.1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 18KOHM, 125mW, 0.1%, FULL REEL; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080518K0BEEA 541-9857-1-ND 05R0638
Product Name RES 18.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 18Kohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details