Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805182RBETA

Description
182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805182RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805182RBETA-ND
Chip Resistor - Surface Mount TNPW0805182RBETA-ND
182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 182 OHM 1/8W 0.1% 0805 - TNPW0805182RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/8W 0.1% 0805
TNPW0805182RBETA
RES 182 OHM 1/8W 0.1% 0805 TNPW0805182RBETA
RES 182ohm 1/8W 0.1% 0805

RES 182ohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 182 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7221 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 182 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7221
Tnpw, 0805, 182 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7221
TNPW, 0805, 182 Ohm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 182 Ohm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805182RBETA-ND TNPW0805182RBETA 65C7221
Product Name Chip Resistor - Surface Mount RES 182 OHM 1/8W 0.1% 0805 Tnpw, 0805, 182 Ohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 182 ohms 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1203FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details