Vishay Intertechnology, Inc. RES 182 OHM 1/8W 0.1% 0805 TNPW0805182RBEEA

Description
RES 182ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 182ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/8W 0.1% 0805 - TNPW0805182RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/8W 0.1% 0805
TNPW0805182RBEEA
RES 182 OHM 1/8W 0.1% 0805 TNPW0805182RBEEA
RES 182ohm 1/8W 0.1% 0805

RES 182ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805182RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805182RBEEA-ND
Chip Resistor - Surface Mount TNPW0805182RBEEA-ND
182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 182 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 05R1583 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 182 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
05R1583
Resistor, Thin Film, 182 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 05R1583
RESISTOR, THIN FILM, 182 OHM, 125mW, 0.1%, FULL REEL; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 182 OHM, 125mW, 0.1%, FULL REEL; Resistance:182ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805182RBEEA TNPW0805182RBEEA-ND 05R1583
Product Name RES 182 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Resistor, Thin Film, 182 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
4 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details