Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805180KBETA

Description
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805180KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805180KBETA-ND
Chip Resistor - Surface Mount TNPW0805180KBETA-ND
180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

180 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 180K OHM 1/8W 0.1% 0805 - TNPW0805180KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/8W 0.1% 0805
TNPW0805180KBETA
RES 180K OHM 1/8W 0.1% 0805 TNPW0805180KBETA
RES 180Kohm 1/8W 0.1% 0805

RES 180Kohm 1/8W 0.1% 0805

Supplier's Site
Tnpw, 0805, 180 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay - 65C7213 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 180 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
65C7213
Tnpw, 0805, 180 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay 65C7213
TNPW, 0805, 180 kOhm, 0.1%, 25 ppm RoHS Compliant: No

TNPW, 0805, 180 kOhm, 0.1%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805180KBETA-ND TNPW0805180KBETA 65C7213
Product Name Chip Resistor - Surface Mount RES 180K OHM 1/8W 0.1% 0805 Tnpw, 0805, 180 Kohm, 0.1%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4023FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details