Vishay Intertechnology, Inc. RES 17.8 OHM 1/8W 0.1% 0805 TNPW080517R8BETA

Description
RES 17.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 17.8ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8 OHM 1/8W 0.1% 0805 - TNPW080517R8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/8W 0.1% 0805
TNPW080517R8BETA
RES 17.8 OHM 1/8W 0.1% 0805 TNPW080517R8BETA
RES 17.8ohm 1/8W 0.1% 0805

RES 17.8ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080517R8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080517R8BETA-ND
Chip Resistor - Surface Mount TNPW080517R8BETA-ND
17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

17.8 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080517R8BETA TNPW080517R8BETA-ND
Product Name RES 17.8 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 17.8 ohms 17.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details