Vishay Intertechnology, Inc. Vishay/DaleRES 17.4 OHM 1/8W 0.1% 0805 TNPW080517R4BETA

Description
Vishay/DaleRES 17.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
Vishay/DaleRES 17.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 17.4 OHM 1/8W 0.1% 0805 - TNPW080517R4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 17.4 OHM 1/8W 0.1% 0805
TNPW080517R4BETA
Vishay/DaleRES 17.4 OHM 1/8W 0.1% 0805 TNPW080517R4BETA
Vishay/DaleRES 17.4ohm 1/8W 0.1% 0805

Vishay/DaleRES 17.4ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080517R4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080517R4BETA-ND
Chip Resistor - Surface Mount TNPW080517R4BETA-ND
17.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

17.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080517R4BETA TNPW080517R4BETA-ND
Product Name Vishay/DaleRES 17.4 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details