Vishay Intertechnology, Inc. RES 17.8K OHM 1/8W 0.1% 0805 TNPW080517K8BEEN

Description
RES 17.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 17.8Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.8K OHM 1/8W 0.1% 0805 - TNPW080517K8BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8K OHM 1/8W 0.1% 0805
TNPW080517K8BEEN
RES 17.8K OHM 1/8W 0.1% 0805 TNPW080517K8BEEN
RES 17.8Kohm 1/8W 0.1% 0805

RES 17.8Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080517K8BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K8BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080517K8BEENCT-ND
RES 17.8K OHM 0.1% 0.26W 0805

RES 17.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080517K8BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K8BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080517K8BEENTR-ND
17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.8 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080517K8BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K8BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080517K8BEENDKR-ND
RES 17.8K OHM 0.1% 0.26W 0805

RES 17.8K OHM 0.1% 0.26W 0805

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080517K8BEEN 541-TNPW080517K8BEENCT-ND
Product Name RES 17.8K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 17800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD163GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details