Vishay Precision Group Chip Resistor - Surface Mount TNPW080517K2BEEN

Description
RES 17.2K OHM 0.1% 0.26W 0805
Request a Quote Datasheet
Description
RES 17.2K OHM 0.1% 0.26W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW080517K2BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K2BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW080517K2BEENDKR-ND
RES 17.2K OHM 0.1% 0.26W 0805

RES 17.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080517K2BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K2BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW080517K2BEENCT-ND
RES 17.2K OHM 0.1% 0.26W 0805

RES 17.2K OHM 0.1% 0.26W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080517K2BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080517K2BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW080517K2BEENTR-ND
17.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

17.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0805 17K2 0.1% T-9 E52 E3 Vishay - 50X5603 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0805 17K2 0.1% T-9 E52 E3 Vishay
50X5603
Tnpw0805 17K2 0.1% T-9 E52 E3 Vishay 50X5603
TNPW0805 17K2 0.1% T-9 E52 e3

TNPW0805 17K2 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPW080517K2BEENDKR-ND 50X5603
Product Name Chip Resistor - Surface Mount Tnpw0805 17K2 0.1% T-9 E52 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details