Vishay Intertechnology, Inc. RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080516R2DHTA

Description
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet
Description
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080516R2DHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080516R2DHTA
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA TNPW080516R2DHTA
RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW080516R2DHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516R2DHTA-ND
Chip Resistor - Surface Mount TNPW080516R2DHTA-ND
16.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16.2 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080516R2DHTA TNPW080516R2DHTA-ND
Product Name RES 16.2-OHM 0.5% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1250 watts 0.1250 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details