Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW080516K9BHEA TNPW080516K9BHEA

Description
Manufacturer: Vishay Win Source Part Number: 900531-TNPW080516K9B HEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 900531-TNPW080516K9B HEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW080516K9BHEA
900531-TNPW080516K9BHEA
Chip Resistor - Surface Mount - TNPW080516K9BHEA 900531-TNPW080516K9BHEA
Manufacturer: Vishay Win Source Part Number: 900531-TNPW080516K9B HEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Family Name: TNPW0805 Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900531-TNPW080516K9BHEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 16.9 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Family Name: TNPW0805
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
0.26W Resistor - 52-TNPW080516K9BHEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.26W Resistor
52-TNPW080516K9BHEA
0.26W Resistor 52-TNPW080516K9BHEA
RES 16.9K OHM 0.1% 0.26W 0805 Product overview: TNPW080516K9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.26W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.26W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080516K9BHEA can be used for catalog matching and distributor lookup.

RES 16.9K OHM 0.1% 0.26W 0805 Product overview: TNPW080516K9BHEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.26W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.26W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080516K9BHEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW080516K9BHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K9BHEA-ND
Chip Resistor - Surface Mount TNPW080516K9BHEA-ND
16.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number 900531-TNPW080516K9BHEA 52-TNPW080516K9BHEA TNPW080516K9BHEA-ND
Product Name Chip Resistor - Surface Mount - TNPW080516K9BHEA 0.26W Resistor Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 16900 ohms
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details