Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080516K2FETA

Description
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080516K2FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K2FETA-ND
Chip Resistor - Surface Mount TNPW080516K2FETA-ND
16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

16.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA - TNPW080516K2FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
TNPW080516K2FETA
RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA TNPW080516K2FETA
RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW080516K2FETA-ND TNPW080516K2FETA
Product Name Chip Resistor - Surface Mount RES 16.2K-OHM 1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details