Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080516K0BEEN

Description
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080516K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080516K0BEEN-ND
Chip Resistor - Surface Mount TNPW080516K0BEEN-ND
16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 16.0K OHM 1/8W 0.1% 0805 - TNPW080516K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.0K OHM 1/8W 0.1% 0805
TNPW080516K0BEEN
RES 16.0K OHM 1/8W 0.1% 0805 TNPW080516K0BEEN
RES 16.0Kohm 1/8W 0.1% 0805

RES 16.0Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 8W Resistor - 52-TNPW080516K0BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080516K0BEEN
SMD 8W Resistor 52-TNPW080516K0BEEN
16kR 0.1% 1/8W 0805 SMD Resistor Product overview: TNPW080516K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080516K0BEEN can be used for catalog matching and distributor lookup.

16kR 0.1% 1/8W 0805 SMD Resistor Product overview: TNPW080516K0BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080516K0BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number TNPW080516K0BEEN-ND TNPW080516K0BEEN 52-TNPW080516K0BEEN
Product Name Chip Resistor - Surface Mount RES 16.0K OHM 1/8W 0.1% 0805 SMD 8W Resistor
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1783FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details