Vishay Intertechnology, Inc. Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805169KDETA

Description
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW0805169KDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW0805169KDETA
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW0805169KDETA
Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805169KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805169KDETA-ND
Chip Resistor - Surface Mount TNPW0805169KDETA-ND
169 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

169 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 169 Kohm, 0.5%, 25 Ppm Vishay - 65C7160 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 169 Kohm, 0.5%, 25 Ppm Vishay
65C7160
Tnpw, 0805, 169 Kohm, 0.5%, 25 Ppm Vishay 65C7160
TNPW, 0805, 169 kOhm, 0.5%, 25 ppm

TNPW, 0805, 169 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805169KDETA TNPW0805169KDETA-ND 65C7160
Product Name Res Thin Film 0805 169K Ohm 0.5% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 169 Kohm, 0.5%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249323 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details