Vishay Intertechnology, Inc. RES 15.4 OHM 1/8W 0.1% 0805 TNPW080515R4BEEA

Description
RES 15.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 15.4ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/8W 0.1% 0805 - TNPW080515R4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/8W 0.1% 0805
TNPW080515R4BEEA
RES 15.4 OHM 1/8W 0.1% 0805 TNPW080515R4BEEA
RES 15.4ohm 1/8W 0.1% 0805

RES 15.4ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080515R4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080515R4BEEA-ND
Chip Resistor - Surface Mount TNPW080515R4BEEA-ND
15.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.4 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080515R4BEEA TNPW080515R4BEEA-ND
Product Name RES 15.4 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers