Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW080515K0BEEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 1327115-TNPW080515K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP15.0KABTR,TNP15.0 KABDKR,TNPW080515K0B EEA-ND,TNP15.0KABCT, TNPW0805 15K 0.1% T9 ET1 E3 Base Product Number: TNPW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 1327115-TNPW080515K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP15.0KABTR,TNP15.0 KABDKR,TNPW080515K0B EEA-ND,TNP15.0KABCT, TNPW0805 15K 0.1% T9 ET1 E3 Base Product Number: TNPW0805 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1327115-TNPW080515K0BEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327115-TNPW080515K0BEEA
Resistors - Chip Resistor - Surface Mount 1327115-TNPW080515K0BEEA
Manufacturer: Vishay Dale Win Source Part Number: 1327115-TNPW080515K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 15 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP15.0KABTR,TNP15.0 KABDKR,TNPW080515K0B EEA-ND,TNP15.0KABCT, TNPW0805 15K 0.1% T9 ET1 E3 Base Product Number: TNPW0805 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327115-TNPW080515K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 15 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNP15.0KABTR,TNP15.0KABDKR,TNPW080515K0BEEA-ND,TNP15.0KABCT,TNPW0805 15K 0.1% T9 ET1 E3
Base Product Number: TNPW0805
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KABTR-ND
Chip Resistor - Surface Mount TNP15.0KABTR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KABDKR-ND
Chip Resistor - Surface Mount TNP15.0KABDKR-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP15.0KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP15.0KABCT-ND
Chip Resistor - Surface Mount TNP15.0KABCT-ND
15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 15.0K OHM 1/8W 0.1% 0805 - TNPW080515K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.0K OHM 1/8W 0.1% 0805
TNPW080515K0BEEA
RES 15.0K OHM 1/8W 0.1% 0805 TNPW080515K0BEEA
RES 15.0Kohm 1/8W 0.1% 0805

RES 15.0Kohm 1/8W 0.1% 0805

Supplier's Site
SMD 8W Resistor - 52-TNPW080515K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW080515K0BEEA
SMD 8W Resistor 52-TNPW080515K0BEEA
15kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW080515K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080515K0BEEA can be used for catalog matching and distributor lookup.

15kR 0.1% 1/8W 0805 SMD Thin Film Resistor Product overview: TNPW080515K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW080515K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8467 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay
84M8467
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay 84M8467
RES, THIN FILM, 15K, 0.1%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.125W, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 15K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 84M8468 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
84M8468
Res, Thin Film, 15K, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 84M8468
RES, THIN FILM, 15K, 0.1%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.125W, 0805, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 15K OHM 0.1% 1/8W 0805 - 873-TNPW080515K0BEEA - Utmel Electronic Limited
Hong Kong, China
RES SMD 15K OHM 0.1% 1/8W 0805
873-TNPW080515K0BEEA
RES SMD 15K OHM 0.1% 1/8W 0805 873-TNPW080515K0BEEA
RES SMD 15K OHM 0.1% 1/8W 0805

RES SMD 15K OHM 0.1% 1/8W 0805

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW080515K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW080515K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW080515K0BEEA
RES 15K OHM 0.1% 0.26W 0805

RES 15K OHM 0.1% 0.26W 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080515K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW080515K0BEEA
Chip Resistor - Surface Mount TNPW080515K0BEEA
RES 15K OHM 0.1% 1/8W 0805

RES 15K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1327115-TNPW080515K0BEEA TNP15.0KABTR-ND TNPW080515K0BEEA 52-TNPW080515K0BEEA 84M8467 873-TNPW080515K0BEEA TNPW080515K0BEEA TNPW080515K0BEEA
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 15.0K OHM 1/8W 0.1% 0805 SMD 8W Resistor Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay RES SMD 15K OHM 0.1% 1/8W 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.2600 watts 8 watts 0.2000 watts 0.1250 watts 0.2600 watts 0.2600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C432J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details