Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805150RFETA

Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150RFETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150RFETA-ND
Chip Resistor - Surface Mount TNPW0805150RFETA-ND
150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

150 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,150,1%,25PPM,T/R - TNPW0805150RFETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,150,1%,25PPM,T/R
TNPW0805150RFETA
THIN FILM,0805,150,1%,25PPM,T/R TNPW0805150RFETA
THIN FILM,0805,150,1%,25P PM,T/R

THIN FILM,0805,150,1%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 150 Ohm, 1%, 25 Ppm Vishay - 65C7099 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 150 Ohm, 1%, 25 Ppm Vishay
65C7099
Tnpw, 0805, 150 Ohm, 1%, 25 Ppm Vishay 65C7099
TNPW, 0805, 150 Ohm, 1%, 25 ppm

TNPW, 0805, 150 Ohm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805150RFETA-ND TNPW0805150RFETA 65C7099
Product Name Chip Resistor - Surface Mount THIN FILM,0805,150,1%,25PPM,T/R Tnpw, 0805, 150 Ohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1676333-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details