Vishay Precision Group Chip Resistor - Surface Mount TNPW0805150RBEEA

Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2056-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2056-6-ND
Chip Resistor - Surface Mount 541-2056-6-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2056-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2056-1-ND
Chip Resistor - Surface Mount 541-2056-1-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2056-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2056-2-ND
Chip Resistor - Surface Mount 541-2056-2-ND
150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 150 OHM 1/8W 0.1% 0805 - TNPW0805150RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 1/8W 0.1% 0805
TNPW0805150RBEEA
RES 150 OHM 1/8W 0.1% 0805 TNPW0805150RBEEA
RES 150ohm 1/8W 0.1% 0805

RES 150ohm 1/8W 0.1% 0805

Supplier's Site
SMD 8W Resistor - 52-TNPW0805150RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW0805150RBEEA
SMD 8W Resistor 52-TNPW0805150RBEEA
0805 150R 0.1% 1/8W SMD Thin Film Resistor Product overview: TNPW0805150RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805150RBEEA can be used for catalog matching and distributor lookup.

0805 150R 0.1% 1/8W SMD Thin Film Resistor Product overview: TNPW0805150RBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW0805150RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor, 150 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay - 84M8470 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 150 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay
84M8470
Thin Film Resistor, 150 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay 84M8470
THIN FILM RESISTOR, 150 OHM, 125mW, 0.1%, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

THIN FILM RESISTOR, 150 OHM, 125mW, 0.1%, FULL REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay - 84M8469 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay
84M8469
Res, Thin Film, 15K, 0.1%, 0.125W, 0805; Resistance Vishay 84M8469
RES, THIN FILM, 15K, 0.1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 15K, 0.1%, 0.125W, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0805150RBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0805150RBEEA
Chip Resistor - Surface Mount TNPW0805150RBEEA
RES 150 OHM 0.1% 1/8W 0805

RES 150 OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-2056-6-ND TNPW0805150RBEEA 52-TNPW0805150RBEEA 84M8470 TNPW0805150RBEEA
Product Name Chip Resistor - Surface Mount RES 150 OHM 1/8W 0.1% 0805 SMD 8W Resistor Thin Film Resistor, 150 Ohm, 125Mw, 0.1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details