Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0805150KDETA

Description
150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0805150KDETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805150KDETA-ND
Chip Resistor - Surface Mount TNPW0805150KDETA-ND
150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

150 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,150K,.5%,25PPM,T/R - TNPW0805150KDETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,150K,.5%,25PPM,T/R
TNPW0805150KDETA
THIN FILM,0805,150K,.5%,25PPM,T/R TNPW0805150KDETA
THIN FILM,0805,150K,.5%,2 5PPM,T/R

THIN FILM,0805,150K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 150 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C7089 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 150 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C7089
Tnpw, 0805, 150 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C7089
TNPW, 0805, 150 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 150 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805150KDETA-ND TNPW0805150KDETA 65C7089
Product Name Chip Resistor - Surface Mount THIN FILM,0805,150K,.5%,25PPM,T/R Tnpw, 0805, 150 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details