Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08051500BT9

Description
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... - TNPW08051500BT9 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
TNPW08051500BT9
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1... TNPW08051500BT9
Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW08051500BT9
Product Name Thin Film ResistorSeries:TNPW; Resistance:150ohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0.1...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details