Vishay Intertechnology, Inc. RES 14.7 OHM 1/8W 0.1% 0805 TNPW080514R7BETA

Description
RES 14.7ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 14.7ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.7 OHM 1/8W 0.1% 0805 - TNPW080514R7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.7 OHM 1/8W 0.1% 0805
TNPW080514R7BETA
RES 14.7 OHM 1/8W 0.1% 0805 TNPW080514R7BETA
RES 14.7ohm 1/8W 0.1% 0805

RES 14.7ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080514R7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080514R7BETA-ND
Chip Resistor - Surface Mount TNPW080514R7BETA-ND
14.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

14.7 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW080514R7BETA TNPW080514R7BETA-ND
Product Name RES 14.7 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 14.7 ohms 14.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-2176094-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226000 ohms
View Details
3 suppliers