Vishay Precision Group RES 13.7K OHM 1/8W 0.1% 0805 TNPW080513K7BEEA

Description
RES 13.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 13.7Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7K OHM 1/8W 0.1% 0805 - TNPW080513K7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7K OHM 1/8W 0.1% 0805
TNPW080513K7BEEA
RES 13.7K OHM 1/8W 0.1% 0805 TNPW080513K7BEEA
RES 13.7Kohm 1/8W 0.1% 0805

RES 13.7Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW080513K7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080513K7BEEA-ND
Chip Resistor - Surface Mount TNPW080513K7BEEA-ND
13.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 13K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1543 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1543
Res, Thin Film, 13K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1543
RES, THIN FILM, 13K7, 0.1%, 0.1W, 0805, REEL; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 13K7, 0.1%, 0.1W, 0805, REEL; Resistance:13.7kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K7BEEA TNPW080513K7BEEA-ND 05R1543
Product Name RES 13.7K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 13K7, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 13700 ohms 13700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1822FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers