Vishay Intertechnology, Inc. Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080513K0FETA

Description
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R - TNPW080513K0FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R
TNPW080513K0FETA
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R TNPW080513K0FETA
Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW080513K0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080513K0FETA-ND
Chip Resistor - Surface Mount TNPW080513K0FETA-ND
13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

13 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0805, 13 Kohm, 1%, 25 Ppm Vishay - 65C6984 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 13 Kohm, 1%, 25 Ppm Vishay
65C6984
Tnpw, 0805, 13 Kohm, 1%, 25 Ppm Vishay 65C6984
TNPW, 0805, 13 kOhm, 1%, 25 ppm

TNPW, 0805, 13 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K0FETA TNPW080513K0FETA-ND 65C6984
Product Name Res Thin Film 0805 13K Ohm 1% 1/8W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw, 0805, 13 Kohm, 1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details