Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW080513K0DETA

Description
13 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
13 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080513K0DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080513K0DETA-ND
Chip Resistor - Surface Mount TNPW080513K0DETA-ND
13 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

13 kOhms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0805,13K,.5%,25PPM,T/R - TNPW080513K0DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0805,13K,.5%,25PPM,T/R
TNPW080513K0DETA
THIN FILM,0805,13K,.5%,25PPM,T/R TNPW080513K0DETA
THIN FILM,0805,13K,.5%,25 PPM,T/R

THIN FILM,0805,13K,.5%,25PPM,T/R

Supplier's Site
Tnpw, 0805, 13 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay - 65C6980 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0805, 13 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
65C6980
Tnpw, 0805, 13 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay 65C6980
TNPW, 0805, 13 kOhm, 0.5%, 25 ppm RoHS Compliant: No

TNPW, 0805, 13 kOhm, 0.5%, 25 ppm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K0DETA-ND TNPW080513K0DETA 65C6980
Product Name Chip Resistor - Surface Mount THIN FILM,0805,13K,.5%,25PPM,T/R Tnpw, 0805, 13 Kohm, 0.5%, 25 Ppm Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 0805
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8452FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details