Vishay Precision Group RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW080513K0BEEA

Description
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS - TNPW080513K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS
TNPW080513K0BEEA
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS TNPW080513K0BEEA
RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW080513K0BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEEATR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080513K0BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEEACT-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW080513K0BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW080513K0BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW080513K0BEEADKR-ND
13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 13K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R1533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 13K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R1533
Res, Thin Film, 13K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R1533
RES, THIN FILM, 13K, 0.1%, 0.1W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 13K, 0.1%, 0.1W, 0805, REEL; Resistance:13kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080513K0BEEA 541-TNPW080513K0BEEATR-ND 05R1533
Product Name RES 13K-OHM 0.1% 0.125W 25PPM THIN-FILM SMD-0805 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 13K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1250 watts 0.2600 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details