Vishay Intertechnology, Inc. Thin Film Resistors - SMD 133ohms 1% 25ppm TNPW0805133RFEEA

Description
Thin Film Resistors - SMD 133ohms 1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 133ohms 1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 133ohms 1% 25ppm - TNPW0805133RFEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 133ohms 1% 25ppm
TNPW0805133RFEEA
Thin Film Resistors - SMD 133ohms 1% 25ppm TNPW0805133RFEEA
Thin Film Resistors - SMD 133ohms 1% 25ppm

Thin Film Resistors - SMD 133ohms 1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805133RFEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805133RFEEA-ND
Chip Resistor - Surface Mount TNPW0805133RFEEA-ND
133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805133RFEEA TNPW0805133RFEEA-ND
Product Name Thin Film Resistors - SMD 133ohms 1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805; 0805
Resistance Range 133 ohms 133 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details