Vishay Intertechnology, Inc. Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805130RBETA

Description
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet
Description
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating... - TNPW0805130RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating...
TNPW0805130RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating... TNPW0805130RBETA
Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805130RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805130RBETA-ND
Chip Resistor - Surface Mount TNPW0805130RBETA-ND
130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

130 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0805130RBETA TNPW0805130RBETA-ND
Product Name Thin Film Chip ResistorSeries:TNPW; Resistance:130ohm; Resistance Tolerance:+/- 0.1%; Power Rating... Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.3 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details