Vishay Precision Group Chip Resistor - Surface Mount TNPW080512K4BETA

Description
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet
Description
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW080512K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW080512K4BETA-ND
Chip Resistor - Surface Mount TNPW080512K4BETA-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati... - TNPW080512K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati...
TNPW080512K4BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati... TNPW080512K4BETA
Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati...

Supplier's Site
Res, Thin Film, 12K4, 0.1%, 0.125W, 0805; Resistance Vishay - 95C2493 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 12K4, 0.1%, 0.125W, 0805; Resistance Vishay
95C2493
Res, Thin Film, 12K4, 0.1%, 0.125W, 0805; Resistance Vishay 95C2493
RES, THIN FILM, 12K4, 0.1%, 0.125W, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 12K4, 0.1%, 0.125W, 0805; Resistance:12.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW080512K4BETA-ND TNPW080512K4BETA 95C2493
Product Name Chip Resistor - Surface Mount Thin Film Chip ResistorSeries:TNPW; Resistance:12.4kohm; Resistance Tolerance:+/- 0.1%; Power Rati... Res, Thin Film, 12K4, 0.1%, 0.125W, 0805; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details