12.1 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Military Thin Film
RES 12.1K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW080512K1BHTA-ND | TNPW080512K1BHTA |
| Product Name | Chip Resistor - Surface Mount | RES 12.1K-OHM 0.1% 0.125W 50PPM THIN-FILM SMD-0805 TR-7-PA |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |