Vishay Intertechnology, Inc. RES 124K OHM 1/8W 0.1% 0805 TNPW0805124KBEEA

Description
RES 124Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 124Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/8W 0.1% 0805 - TNPW0805124KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/8W 0.1% 0805
TNPW0805124KBEEA
RES 124K OHM 1/8W 0.1% 0805 TNPW0805124KBEEA
RES 124Kohm 1/8W 0.1% 0805

RES 124Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805124KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805124KBEEA-ND
Chip Resistor - Surface Mount TNPW0805124KBEEA-ND
124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

124 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 124K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay - 05R0532 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 124K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
05R0532
Res, Thin Film, 124K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay 05R0532
RES, THIN FILM, 124K, 0.1%, 0.1W, 0805, REEL; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 124K, 0.1%, 0.1W, 0805, REEL; Resistance:124kohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805124KBEEA TNPW0805124KBEEA-ND 05R0532
Product Name RES 124K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 124K, 0.1%, 0.1W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 124000 ohms 124000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers