Vishay Precision Group RES 121 OHM 1/8W 0.1% 0805 TNPW0805121RBEEA

Description
RES 121ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 121ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/8W 0.1% 0805 - TNPW0805121RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/8W 0.1% 0805
TNPW0805121RBEEA
RES 121 OHM 1/8W 0.1% 0805 TNPW0805121RBEEA
RES 121ohm 1/8W 0.1% 0805

RES 121ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPW0805121RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0805121RBEEA-ND
Chip Resistor - Surface Mount TNPW0805121RBEEA-ND
121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 121R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay - 05R2647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 121R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
05R2647
Res, Thin Film, 121R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay 05R2647
RES, THIN FILM, 121R, 0.1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 121R, 0.1%, 0.125W, 0805, REEL; Resistance:121ohm; Resistance Tolerance:± 0.1%; Power Rating:200mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0805121RBEEA TNPW0805121RBEEA-ND 05R2647
Product Name RES 121 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount Res, Thin Film, 121R, 0.1%, 0.125W, 0805, Reel; Resistance Vishay
Mounting / Packaging 0805 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.2600 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1676190-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
3 suppliers